Connector Header position
| Harwin Plc | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | M80-5103842 | M80-5103842-ND |
| Product Name | 19+19 Pos. Male DIL Vertical Throughboard Conn. Jackscrews | Headers, Male Pins |
| Gender | Male / Plug | |
| Contact Pitch | 2 mm (0.0787 inch) | |
| Number of Contacts | 38 # | 38 # |
| Connector Type | Header Connector; Header |