HARWIN 19+19 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin M80-5103822

Description
19+19 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: No
Description
19+19 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: No
Datasheet Summary
Powered by GS/AI

The M80-5103822 is a 19+19 position male DIL vertical throughboard connector featuring jackscrews for secure mounting. It is designed with a 3mm pitch and accommodates a total of 38 contacts. The connector is constructed from glass-filled PPS material, rated UL94V-0, and the contacts are made of phosphor bronze. The available finishes include selective gold on the contact area with either tin/lead or 100% tin over nickel on the tails, providing options for different application requirements. The connector is packaged in tubes, and slotted nuts are included for assembly to the board mount stud. This product is suitable for applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The M80-5103822 is a 19+19 position male DIL vertical throughboard connector featuring jackscrews for secure mounting. It is designed with a 3mm pitch and accommodates a total of 38 contacts. The connector is constructed from glass-filled PPS material, rated UL94V-0, and the contacts are made of phosphor bronze. The available finishes include selective gold on the contact area with either tin/lead or 100% tin over nickel on the tails, providing options for different application requirements. The connector is packaged in tubes, and slotted nuts are included for assembly to the board mount stud. This product is suitable for applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
19+19 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin - 76Y4326 - Newark, An Avnet Company
Chicago, IL, United States
19+19 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
76Y4326
19+19 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin 76Y4326
19+19 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: No

19+19 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76Y4326
Product Name 19+19 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
Unlock Full Specs
to access all available technical data

Similar Products

BNC T-Adapter: Female, Male, Female - 9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details