HARWIN 19+19 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5103805

Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 38 contacts (19+19). Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote
Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 38 contacts (19+19). Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M80-5103805 is a 19+19 position male DIL vertical throughboard connector featuring jackscrews for secure mounting. It is designed with a 3mm pitch and accommodates a total of 38 contacts. The connector is constructed from glass-filled PPS material, rated UL94V-0, and is available with various contact finishes, including gold on the contact area and selective gold with tin/lead or 100% tin over nickel on the tails. The jackscrews are made of stainless steel, ensuring durability. The connector is packed in tubes, with nuts provided separately for assembly. This product is suitable for applications requiring reliable board-to-board connections.

Datasheet Summary
Powered by GS/AI

The M80-5103805 is a 19+19 position male DIL vertical throughboard connector featuring jackscrews for secure mounting. It is designed with a 3mm pitch and accommodates a total of 38 contacts. The connector is constructed from glass-filled PPS material, rated UL94V-0, and is available with various contact finishes, including gold on the contact area and selective gold with tin/lead or 100% tin over nickel on the tails. The jackscrews are made of stainless steel, ensuring durability. The connector is packed in tubes, with nuts provided separately for assembly. This product is suitable for applications requiring reliable board-to-board connections.

Suppliers

Company
Product
Description
Supplier Links
19+19 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5103805 - Harwin Plc
Portsmouth, United Kingdom
19+19 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5103805
19+19 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5103805
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 38 contacts (19+19). Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 38 contacts (19+19).
  • Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5103805-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5103805-ND
Headers, Male Pins M80-5103805-ND
"Connector Header Through Hole 38 position 0.079"" (2.00mm)"

"Connector Header Through Hole 38 position 0.079"" (2.00mm)"

Buy Now Datasheet
19+19 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin - 76Y4325 - Newark, An Avnet Company
Chicago, IL, United States
19+19 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
76Y4325
19+19 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin 76Y4325
19+19 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

19+19 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5103805 M80-5103805-ND 76Y4325
Product Name 19+19 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins 19+19 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 38 # 38 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data