"Connector Header Through Hole 26 position 0.079"" (2.00mm)"
CONNECTOR, HEADER, 26POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5102642 | 952-1012-5-ND | 92K7307 |
| Product Name | 13+13 Pos. Male DIL Vertical Throughboard Conn. Jackscrews | Headers, Male Pins | Connector, Header, 26Pos, 2Row, 2Mm; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 26 # | 26 # | |
| Connector Type | Header Connector; Header | Wire to Board Connector |