"Connector Header Through Hole 20 position 0.079"" (2.00mm)"
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 20 POSITION, 2 ROW; Connector Systems:Wire-to-Boar
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5102042 | 952-1011-5-ND | 71K8453 |
| Product Name | 10+10 Pos. Male DIL Vertical Throughboard Conn. Jackscrews | Headers, Male Pins | Wire-To-Board Connector, Receptacle, 20 Position, 2 Row; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 20 # | 20 # | |
| Connector Type | Header Connector; Header | Wire to Board Connector |