HARWIN 9+9 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5101842

Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 18 contacts (9+9). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 18 contacts (9+9). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9+9 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5101842 - Harwin Plc
Portsmouth, United Kingdom
9+9 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5101842
9+9 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5101842
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 18 contacts (9+9). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 18 contacts (9+9).
  • Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5101842-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5101842-ND
Headers, Male Pins M80-5101842-ND
"Connector Header Through Hole 18 position 0.079"" (2.00mm)"

"Connector Header Through Hole 18 position 0.079"" (2.00mm)"

Buy Now Datasheet
9+9 Way M V Bm 3Mm Tail W/js Rohs Compliant Harwin - 12N8229 - Newark, An Avnet Company
Chicago, IL, United States
9+9 Way M V Bm 3Mm Tail W/js Rohs Compliant Harwin
12N8229
9+9 Way M V Bm 3Mm Tail W/js Rohs Compliant Harwin 12N8229
9+9 WAY M V BM 3MM TAIL W/JS ROHS COMPLIANT: YES

9+9 WAY M V BM 3MM TAIL W/JS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5101842 M80-5101842-ND 12N8229
Product Name 9+9 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins 9+9 Way M V Bm 3Mm Tail W/js Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 18 # 18 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data