HARWIN 8+8 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5101605

Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 16 contacts (8+8). Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 16 contacts (8+8). Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5101605 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5101605
8+8 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5101605
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 16 contacts (8+8). Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 16 contacts (8+8).
  • Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5101605-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5101605-ND
Headers, Male Pins M80-5101605-ND
"Connector Header Through Hole 16 position 0.079"" (2.00mm)"

"Connector Header Through Hole 16 position 0.079"" (2.00mm)"

Buy Now Datasheet
8+8 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin - 72W1310 - Newark, An Avnet Company
Chicago, IL, United States
8+8 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
72W1310
8+8 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin 72W1310
8+8 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

8+8 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5101605 M80-5101605-ND 72W1310
Product Name 8+8 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins 8+8 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 16 # 16 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26658-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29200-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NCI-FYG-M51 - kTB Solutions
Specs
Connector Type BMA; BMA Female
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details
Turret Connectors - 36-1574-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details