"Connector Header Through Hole 14 position 0.079"" (2.00mm)"
| Harwin Plc | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | M80-5101442 | 952-1010-5-ND |
| Product Name | 7+7 Pos. Male DIL Vertical Throughboard Conn. Jackscrews | Headers, Male Pins |
| Gender | Male / Plug | |
| Contact Pitch | 2 mm (0.0787 inch) | |
| Number of Contacts | 14 # | 14 # |
| Connector Type | Header Connector; Header |