HARWIN 7+7 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5101405

Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 14 contacts (7+7). Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 14 contacts (7+7). Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5101405 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5101405
7+7 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5101405
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 14 contacts (7+7). Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 14 contacts (7+7).
  • Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5101405-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5101405-ND
Headers, Male Pins M80-5101405-ND
"Connector Header Through Hole 14 position 0.079"" (2.00mm)"

"Connector Header Through Hole 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
7+7 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin - 39X7682 - Newark, An Avnet Company
Chicago, IL, United States
7+7 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
39X7682
7+7 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin 39X7682
7+7 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

7+7 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5101405 M80-5101405-ND 39X7682
Product Name 7+7 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins 7+7 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 14 # 14 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10003204AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
Ribbon Cable Connectors - 102322-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details