HARWIN 5+5 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5101042

Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5101042 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5101042
5+5 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5101042
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 10 contacts (5+5).
  • Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1009-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1009-5-ND
Headers, Male Pins 952-1009-5-ND
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Harwin - 92K7304 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Harwin
92K7304
Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Harwin 92K7304
CONNECTOR, HEADER, 10POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:Datamate J-Tek M80-5 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:Datamate J-Tek M80-5 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5101042 952-1009-5-ND 92K7304
Product Name 5+5 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Gender Male / Plug
Current Rating 50.0 to ? amps
Number of Contacts 2 #
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
Headers, Male Pins - A111693-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
2 suppliers
Latching Micro-D Card Edge Surface Mount Connectors C0 -  - Omnetics Connector Corporation
Specs
Category Card Edge Connector; Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Connector Type Header Connector
Gender Female / Jack
View Details