HARWIN 5+5 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5101005

Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 10 contacts (5+5). Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 10 contacts (5+5). Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5101005 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5101005
5+5 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5101005
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 10 contacts (5+5). Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 10 contacts (5+5).
  • Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-3551-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3551-ND
Headers, Male Pins 952-3551-ND
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
5+5 Pos. Male Dil Vertical Throughb Rohs Compliant Harwin - 76Y4324 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Male Dil Vertical Throughb Rohs Compliant Harwin
76Y4324
5+5 Pos. Male Dil Vertical Throughb Rohs Compliant Harwin 76Y4324
5+5 Pos. Male DIL Vertical Throughb RoHS Compliant: Yes

5+5 Pos. Male DIL Vertical Throughb RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5101005 952-3551-ND 76Y4324
Product Name 5+5 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins 5+5 Pos. Male Dil Vertical Throughb Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51702-10704000ACLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Mounting PC Mount
View Details
PCB Connectors - NCK-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details