HARWIN 4+4 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5100842

Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 8 contacts (4+4). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 8 contacts (4+4). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5100842 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5100842
4+4 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5100842
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 8 contacts (4+4). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 8 contacts (4+4).
  • Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2341-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2341-ND
Headers, Male Pins 952-2341-ND
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"

"Connector Header Through Hole 8 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, Plug, 8Pos, 2Row, 2Mm; Connector Systems Harwin - 56P5160 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 8Pos, 2Row, 2Mm; Connector Systems Harwin
56P5160
Connector, Plug, 8Pos, 2Row, 2Mm; Connector Systems Harwin 56P5160
CONNECTOR, PLUG, 8POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:Datamate J-Tek M80-5 Series; Connector Shroud:- RoHS Compliant: Yes

CONNECTOR, PLUG, 8POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:Datamate J-Tek M80-5 Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5100842 952-2341-ND 56P5160
Product Name 4+4 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins Connector, Plug, 8Pos, 2Row, 2Mm; Connector Systems Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 8 # 8 #
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data