HARWIN 3+3 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5100642

Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5100642 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5100642
3+3 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5100642
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 6 contacts (3+3).
  • Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Singapore, Singapore
3A 120V Electronic Connector
314-M80-5100642
3A 120V Electronic Connector 314-M80-5100642
6 Pos 2mm Straight Male Pin Header, 3A, 120V, Thru-Hole Product overview: M80-5100642 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 120V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-5100642 can be used for catalog matching and distributor lookup.

6 Pos 2mm Straight Male Pin Header, 3A, 120V, Thru-Hole Product overview: M80-5100642 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 120V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-5100642 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 952-1008-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1008-5-ND
Headers, Male Pins 952-1008-5-ND
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"

"Connector Header Through Hole 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80-5 Series, Through Hole, Plug, 6, 2 Mm Rohs Compliant Harwin - 92K7303 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80-5 Series, Through Hole, Plug, 6, 2 Mm Rohs Compliant Harwin
92K7303
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80-5 Series, Through Hole, Plug, 6, 2 Mm Rohs Compliant Harwin 92K7303
Wire-To-Board Connector, Dual in Line, Datamate J-Tek M80-5 Series, Through Hole, Plug, 6, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Dual in Line, Datamate J-Tek M80-5 Series, Through Hole, Plug, 6, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5100642 314-M80-5100642 952-1008-5-ND 92K7303
Product Name 3+3 Pos. Male DIL Vertical Throughboard Conn. Jackscrews 3A 120V Electronic Connector Headers, Male Pins Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80-5 Series, Through Hole, Plug, 6, 2 Mm Rohs Compliant Harwin
Gender Male / Plug Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 6 # 6 #
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1357-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A28622-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NC2-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29051-021CT-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details