"Connector Header Through Hole 4 position 0.079"" (2.00mm)"
4 Pos 2mm Header, Male, Solder ST, 2 Rows, 30u Tin/Nickel Product overview: M80-5100442 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-5100442 can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 4POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar
| Harwin Plc | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-5100442 | 952-2343-ND | 314-M80-5100442 | 75Y6416 |
| Product Name | 2+2 Pos. Male DIL Vertical Throughboard Conn. Jackscrews | Headers, Male Pins | Electronic Connector | Connector, Header, 4Pos, 2Row, 2Mm; Connector Systems Harwin |
| Gender | Male / Plug | |||
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 4 # | 4 # | ||
| Connector Type | Header Connector; Header | Wire to Board Connector |