HARWIN 2+2 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5100405

Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 4 contacts (2+2). Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 4 contacts (2+2). Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5100405 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5100405
2+2 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5100405
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 4 contacts (2+2). Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 4 contacts (2+2).
  • Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5100405-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5100405-ND
Headers, Male Pins M80-5100405-ND
"Connector Header Through Hole 4 position 0.079"" (2.00mm)"

"Connector Header Through Hole 4 position 0.079"" (2.00mm)"

Buy Now Datasheet
2+2 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin - 53R1792 - Newark, An Avnet Company
Chicago, IL, United States
2+2 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
53R1792
2+2 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin 53R1792
2+2 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

2+2 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5100405 M80-5100405-ND 53R1792
Product Name 2+2 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins 2+2 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 4 # 4 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Termination Through Hole
Mounting PC Mount
Number of Contacts 3 to 125 #
View Details
PC Pin, Single Post Connectors - 36-1356-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Hard Metric, Standard - 2684-104086-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Board Edge, Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details