HARWIN 13+13 Pos. Male Plug DIL Straight 1.85mm THT Connector, Board Mount, Gold+Tin M80-5092642

Description
Male plug Double Row straight (vertical) connector, throughboard 1.85mm PCB terminations - 26 contacts (13+13). Fitted with internally threaded jackscrews and 3.5mm board mount studs. Use slotted nut M80-2130000B or hexagonal nut M80-2430000B for board mount retention. Gold finish on contact areas, Tin finish on terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Male plug Double Row straight (vertical) connector, throughboard 1.85mm PCB terminations - 26 contacts (13+13). Fitted with internally threaded jackscrews and 3.5mm board mount studs. Use slotted nut M80-2130000B or hexagonal nut M80-2430000B for board mount retention. Gold finish on contact areas, Tin finish on terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Male Plug DIL Straight 1.85mm THT Connector, Board Mount, Gold+Tin - M80-5092642 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Male Plug DIL Straight 1.85mm THT Connector, Board Mount, Gold+Tin
M80-5092642
13+13 Pos. Male Plug DIL Straight 1.85mm THT Connector, Board Mount, Gold+Tin M80-5092642
Male plug Double Row straight (vertical) connector, throughboard 1.85mm PCB terminations - 26 contacts (13+13). Fitted with internally threaded jackscrews and 3.5mm board mount studs. Use slotted nut M80-2130000B or hexagonal nut M80-2430000B for board mount retention. Gold finish on contact areas, Tin finish on terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Male plug Double Row straight (vertical) connector, throughboard 1.85mm PCB terminations - 26 contacts (13+13). Fitted with internally threaded jackscrews and 3.5mm board mount studs.
  • Use slotted nut M80-2130000B or hexagonal nut M80-2430000B for board mount retention. Gold finish on contact areas, Tin finish on terminations.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-M80-5092642-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-M80-5092642-ND
Headers, Male Pins 952-M80-5092642-ND
13+13 POS M DIL SHORT TAIL JKSCR

13+13 POS M DIL SHORT TAIL JKSCR

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-5092642 952-M80-5092642-ND
Product Name 13+13 Pos. Male Plug DIL Straight 1.85mm THT Connector, Board Mount, Gold+Tin Headers, Male Pins
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 26 # 26 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data