HARWIN 21+21 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5024242

Description
Double Row, Surface Mount connector with jackscrews (internal only) - 42 contacts (21+21). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with jackscrews (internal only) - 42 contacts (21+21). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21+21 Pos. Male DIL Vertical SMT Conn. Jackscrews - M80-5024242 - Harwin Plc
Portsmouth, United Kingdom
21+21 Pos. Male DIL Vertical SMT Conn. Jackscrews
M80-5024242
21+21 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5024242
Double Row, Surface Mount connector with jackscrews (internal only) - 42 contacts (21+21). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with jackscrews (internal only) - 42 contacts (21+21).
  • Gold finish on contact area, Tin finish on termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-3812-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3812-ND
Headers, Male Pins 952-3812-ND
"Connector Header Surface Mount 42 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 42 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mount,recept,42 Contacts,pin,0.079 Pitch,surface Mount Terminal,m2X0.4 Rohs Compliant Harwin - 12N8226 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,42 Contacts,pin,0.079 Pitch,surface Mount Terminal,m2X0.4 Rohs Compliant Harwin
12N8226
Header Connector,pcb Mount,recept,42 Contacts,pin,0.079 Pitch,surface Mount Terminal,m2X0.4 Rohs Compliant Harwin 12N8226
Header Connector,PCB Mount,RECEPT,42 Contacts,PIN,0.079 Pitch,SURFACE MOUNT Terminal,M2X0.4 RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,42 Contacts,PIN,0.079 Pitch,SURFACE MOUNT Terminal,M2X0.4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5024242 952-3812-ND 12N8226
Product Name 21+21 Pos. Male DIL Vertical SMT Conn. Jackscrews Headers, Male Pins Header Connector,pcb Mount,recept,42 Contacts,pin,0.079 Pitch,surface Mount Terminal,m2X0.4 Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 42 # 42 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
METRAL ® - 10101826-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 1000 volts
View Details
3 suppliers
Headers, Male Pins - A26803-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Coaxial Connectors - 1121221 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details