HARWIN 10+10 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5022022

Description
Double Row, Surface Mount connector with jackscrews (internal only) - 20 contacts (10+10). Gold finish on contact area, Tin/Lead finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with jackscrews (internal only) - 20 contacts (10+10). Gold finish on contact area, Tin/Lead finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL Vertical SMT Conn. Jackscrews - M80-5022022 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL Vertical SMT Conn. Jackscrews
M80-5022022
10+10 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5022022
Double Row, Surface Mount connector with jackscrews (internal only) - 20 contacts (10+10). Gold finish on contact area, Tin/Lead finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with jackscrews (internal only) - 20 contacts (10+10).
  • Gold finish on contact area, Tin/Lead finish on termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5022022-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5022022-ND
Headers, Male Pins M80-5022022-ND
"Connector Header Surface Mount 20 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 20 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mount,recept,20 Contacts,pin,0.079 Pitch,surface Mount Terminal,m2X0.4 Rohs Compliant Harwin - 75M4946 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,20 Contacts,pin,0.079 Pitch,surface Mount Terminal,m2X0.4 Rohs Compliant Harwin
75M4946
Header Connector,pcb Mount,recept,20 Contacts,pin,0.079 Pitch,surface Mount Terminal,m2X0.4 Rohs Compliant Harwin 75M4946
Header Connector,PCB Mount,RECEPT,20 Contacts,PIN,0.079 Pitch,SURFACE MOUNT Terminal,M2X0.4 RoHS Compliant: No

Header Connector,PCB Mount,RECEPT,20 Contacts,PIN,0.079 Pitch,SURFACE MOUNT Terminal,M2X0.4 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5022022 M80-5022022-ND 75M4946
Product Name 10+10 Pos. Male DIL Vertical SMT Conn. Jackscrews Headers, Male Pins Header Connector,pcb Mount,recept,20 Contacts,pin,0.079 Pitch,surface Mount Terminal,m2X0.4 Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 20 # 20 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-FL2G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
PCB Headers - 1224772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-3551-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details