HARWIN 7+7 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5021442

Description
Double Row, Surface Mount connector with jackscrews (internal only) – 14 contacts (7+7). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with jackscrews (internal only) – 14 contacts (7+7). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL Vertical SMT Conn. Jackscrews - M80-5021442 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL Vertical SMT Conn. Jackscrews
M80-5021442
7+7 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5021442
Double Row, Surface Mount connector with jackscrews (internal only) – 14 contacts (7+7). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, Surface Mount connector with jackscrews (internal only) – 14 contacts (7+7).
  • Gold finish on contact area, Tin finish on termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1887-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1887-ND
Headers, Male Pins 952-1887-ND
"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mount,recept,14 Contacts,pin,0.079 Pitch,surface Mount Terminal,m2X0.4 Rohs Compliant Harwin - 12N8218 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,14 Contacts,pin,0.079 Pitch,surface Mount Terminal,m2X0.4 Rohs Compliant Harwin
12N8218
Header Connector,pcb Mount,recept,14 Contacts,pin,0.079 Pitch,surface Mount Terminal,m2X0.4 Rohs Compliant Harwin 12N8218
Header Connector,PCB Mount,RECEPT,14 Contacts,PIN,0.079 Pitch,SURFACE MOUNT Terminal,M2X0.4 RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,14 Contacts,PIN,0.079 Pitch,SURFACE MOUNT Terminal,M2X0.4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5021442 952-1887-ND 12N8218
Product Name 7+7 Pos. Male DIL Vertical SMT Conn. Jackscrews Headers, Male Pins Header Connector,pcb Mount,recept,14 Contacts,pin,0.079 Pitch,surface Mount Terminal,m2X0.4 Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 14 # 14 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-3546-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details
PwrBlade+ ® - 10106124-5003001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
PCB Sockets - 1224748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details