"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"
04+04 WAY MALE VERT SMT W/JS
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5020842 | 952-3805-ND | 47AK6767 |
| Product Name | 4+4 Pos. Male DIL Vertical SMT Conn. Jackscrews | Headers, Male Pins | 04+04 Way Male Vert Smt W/js Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 8 # | 8 # | |
| Connector Type | Header Connector; Header |