HARWIN 4+4 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5020805

Description
Double Row, Surface Mount connector with jackscrews (internal only) - 8 contacts (4+4). Gold finish on contact area and termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with jackscrews (internal only) - 8 contacts (4+4). Gold finish on contact area and termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Male DIL Vertical SMT Conn. Jackscrews - M80-5020805 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Male DIL Vertical SMT Conn. Jackscrews
M80-5020805
4+4 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5020805
Double Row, Surface Mount connector with jackscrews (internal only) - 8 contacts (4+4). Gold finish on contact area and termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with jackscrews (internal only) - 8 contacts (4+4).
  • Gold finish on contact area and termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5020805-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5020805-ND
Headers, Male Pins M80-5020805-ND
"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"

Buy Now Datasheet
4+4 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin - 76Y4314 - Newark, An Avnet Company
Chicago, IL, United States
4+4 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin
76Y4314
4+4 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin 76Y4314
4+4 Pos. Male DIL Vertical SMT Conn. Jackscrews RoHS Compliant: Yes

4+4 Pos. Male DIL Vertical SMT Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5020805 M80-5020805-ND 76Y4314
Product Name 4+4 Pos. Male DIL Vertical SMT Conn. Jackscrews Headers, Male Pins 4+4 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 8 # 8 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1365-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28542-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Number of Contacts 8 #
View Details
2 suppliers