HARWIN 3+3 Pos. Male DIL Vertical SMT Conn. Jackscrews (P+P) M80-5020642P

Description
Double Row, Surface Mount connector with jackscrews (internal only) - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. Packaged in tubes, with Pick & Place caps. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with jackscrews (internal only) - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. Packaged in tubes, with Pick & Place caps. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL Vertical SMT Conn. Jackscrews (P+P) - M80-5020642P - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL Vertical SMT Conn. Jackscrews (P+P)
M80-5020642P
3+3 Pos. Male DIL Vertical SMT Conn. Jackscrews (P+P) M80-5020642P
Double Row, Surface Mount connector with jackscrews (internal only) - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. Packaged in tubes, with Pick & Place caps. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with jackscrews (internal only) - 6 contacts (3+3).
  • Gold finish on contact area, Tin finish on termination. Packaged in tubes, with Pick & Place caps.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5020642P-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5020642P-ND
Headers, Male Pins M80-5020642P-ND
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
3+3 Pos. Male Dil Vertical Smt Conn. Jackscrews (P+P) Rohs Compliant Harwin - 58T0520 - Newark, An Avnet Company
Chicago, IL, United States
3+3 Pos. Male Dil Vertical Smt Conn. Jackscrews (P+P) Rohs Compliant Harwin
58T0520
3+3 Pos. Male Dil Vertical Smt Conn. Jackscrews (P+P) Rohs Compliant Harwin 58T0520
3+3 Pos. Male DIL Vertical SMT Conn. Jackscrews (P+P) RoHS Compliant: Yes

3+3 Pos. Male DIL Vertical SMT Conn. Jackscrews (P+P) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5020642P M80-5020642P-ND 58T0520
Product Name 3+3 Pos. Male DIL Vertical SMT Conn. Jackscrews (P+P) Headers, Male Pins 3+3 Pos. Male Dil Vertical Smt Conn. Jackscrews (P+P) Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 6 # 6 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28479-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A98002-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details
PCB Connectors - NCK-FL2G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-1572-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers