HARWIN 2+2 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5020442

Description
Double Row, Surface Mount connector with jackscrews (internal only) – 4 contacts (2+2). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with jackscrews (internal only) – 4 contacts (2+2). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Male DIL Vertical SMT Conn. Jackscrews - M80-5020442 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Male DIL Vertical SMT Conn. Jackscrews
M80-5020442
2+2 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5020442
Double Row, Surface Mount connector with jackscrews (internal only) – 4 contacts (2+2). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, Surface Mount connector with jackscrews (internal only) – 4 contacts (2+2).
  • Gold finish on contact area, Tin finish on termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-3804-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3804-ND
Headers, Male Pins 952-3804-ND
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-5020442 952-3804-ND
Product Name 2+2 Pos. Male DIL Vertical SMT Conn. Jackscrews Headers, Male Pins
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 4 # 4 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1298-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PWRBLADE HEADER - VERTICAL - 51702-11202000AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Coaxial Connectors - 1938417 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details