M80-5014022 -- 20+20 POS. MALE DIL VERTICAL THROUGHBOARD CONN. JACKSCREWS
Harwin Plc20+20 Pos. Male DIL Vertical Throughboard Conn. JackscrewsM80-5014022
Description
Double Row, 4.5mm PC Tail connector with jackscrews (internal only) – 40 contacts (20+20).
Gold finish on contact area, Tin/Lead finish on termination.
For complete pin numbering or pin out information, see Component Specification C005XX.
Harwin Plc
Done
Datasheet
Description
Double Row, 4.5mm PC Tail connector with jackscrews (internal only) – 40 contacts (20+20).
Gold finish on contact area, Tin/Lead finish on termination.
For complete pin numbering or pin out information, see Component Specification C005XX.
20+20 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5014022
20+20 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5014022
Double Row, 4.5mm PC Tail connector with jackscrews (internal only) – 40 contacts (20+20).
Gold finish on contact area, Tin/Lead finish on termination.
For complete pin numbering or pin out information, see Component Specification C005XX.
Double Row, 4.5mm PC Tail connector with jackscrews (internal only) – 40 contacts (20+20).
Gold finish on contact area, Tin/Lead finish on termination.
For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site
Datasheet
Technical Specifications
Harwin Plc
Product Category
Board Mount Connectors
Product Number
M80-5014022
Product Name
20+20 Pos. Male DIL Vertical Throughboard Conn. Jackscrews