HARWIN 17+17 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5013442

Description
Double Row, 4.5mm PC Tail connector with jackscrews (internal only) - 34 contacts (17+17). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4.5mm PC Tail connector with jackscrews (internal only) - 34 contacts (17+17). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5013442 - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5013442
17+17 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5013442
Double Row, 4.5mm PC Tail connector with jackscrews (internal only) - 34 contacts (17+17). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 4.5mm PC Tail connector with jackscrews (internal only) - 34 contacts (17+17).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5013442-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5013442-ND
Headers, Male Pins M80-5013442-ND
"Connector Header Through Hole 34 position 0.079"" (2.00mm)"

"Connector Header Through Hole 34 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mount,recept,34 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin - 71K8447 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,34 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
71K8447
Header Connector,pcb Mount,recept,34 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin 71K8447
Header Connector,PCB Mount,RECEPT,34 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,34 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5013442 M80-5013442-ND 71K8447
Product Name 17+17 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins Header Connector,pcb Mount,recept,34 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 34 # 34 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A111669-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
View Details
2 suppliers
PCB Sockets - 1224752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details