HARWIN 17+17 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5013422

Description
Double Row, 4.5mm PC Tail connector with jackscrews (internal only) - 34 contacts (17+17). Gold finish on contact area, Tin/Lead finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4.5mm PC Tail connector with jackscrews (internal only) - 34 contacts (17+17). Gold finish on contact area, Tin/Lead finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5013422 - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5013422
17+17 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5013422
Double Row, 4.5mm PC Tail connector with jackscrews (internal only) - 34 contacts (17+17). Gold finish on contact area, Tin/Lead finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 4.5mm PC Tail connector with jackscrews (internal only) - 34 contacts (17+17).
  • Gold finish on contact area, Tin/Lead finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5013422-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5013422-ND
Headers, Male Pins M80-5013422-ND
"Connector Header Through Hole 34 position 0.079"" (2.00mm)"

"Connector Header Through Hole 34 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mount,recept,34 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin - 56K2450 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,34 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
56K2450
Header Connector,pcb Mount,recept,34 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin 56K2450
Header Connector,PCB Mount,RECEPT,34 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Header Connector,PCB Mount,RECEPT,34 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5013422 M80-5013422-ND 56K2450
Product Name 17+17 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins Header Connector,pcb Mount,recept,34 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 34 # 34 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1731118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Screw Connectors - 36-7697-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Nano Circular Connectors - A79115-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers