HARWIN 10+10 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5012042

Description
Double Row, 4.5mm PC Tail connector with jackscrews (internal only) - 20 contacts (10+10). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4.5mm PC Tail connector with jackscrews (internal only) - 20 contacts (10+10). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5012042 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5012042
10+10 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5012042
Double Row, 4.5mm PC Tail connector with jackscrews (internal only) - 20 contacts (10+10). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 4.5mm PC Tail connector with jackscrews (internal only) - 20 contacts (10+10).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5012042-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5012042-ND
Headers, Male Pins M80-5012042-ND
"Connector Header Through Hole 20 position 0.079"" (2.00mm)"

"Connector Header Through Hole 20 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mount,recept,20 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin - 71K8445 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,20 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
71K8445
Header Connector,pcb Mount,recept,20 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin 71K8445
Header Connector,PCB Mount,RECEPT,20 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,20 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5012042 M80-5012042-ND 71K8445
Product Name 10+10 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins Header Connector,pcb Mount,recept,20 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 20 # 20 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102159-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Sockets - 1731153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Category Board to Board Connector
Connector Type Header Connector
Gender Female / Jack
View Details