"Connector Header Through Hole 10 position 0.079"" (2.00mm)"
Header Connector,PCB Mount,RECEPT,10 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5011042 | 952-2425-5-ND | 71K8443 |
| Product Name | 5+5 Pos. Male DIL Vertical Throughboard Conn. Jackscrews | Headers, Male Pins | Header Connector,pcb Mount,recept,10 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 10 # | 10 # | |
| Connector Type | Header Connector; Header |