HARWIN 4+4 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5010805

Description
Double Row, 4.5mm PC Tail connector with jackscrews (internal only) - 8 contacts (4+4). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4.5mm PC Tail connector with jackscrews (internal only) - 8 contacts (4+4). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5010805 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5010805
4+4 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5010805
Double Row, 4.5mm PC Tail connector with jackscrews (internal only) - 8 contacts (4+4). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 4.5mm PC Tail connector with jackscrews (internal only) - 8 contacts (4+4).
  • Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2333-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2333-ND
Headers, Male Pins 952-2333-ND
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"

"Connector Header Through Hole 8 position 0.079"" (2.00mm)"

Buy Now Datasheet
4+4 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin - 84R6584 - Newark, An Avnet Company
Chicago, IL, United States
4+4 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
84R6584
4+4 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin 84R6584
4+4 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

4+4 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5010805 952-2333-ND 84R6584
Product Name 4+4 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins 4+4 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 8 # 8 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29300-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details