HARWIN 3+3 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5010642

Description
Double Row, 4.5mm PC Tail connector with jackscrews (internal only) - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4.5mm PC Tail connector with jackscrews (internal only) - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5010642 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5010642
3+3 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5010642
Double Row, 4.5mm PC Tail connector with jackscrews (internal only) - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 4.5mm PC Tail connector with jackscrews (internal only) - 6 contacts (3+3).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2429-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2429-5-ND
Headers, Male Pins 952-2429-5-ND
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"

"Connector Header Through Hole 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mount,recept,6 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin - 71K8442 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,6 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
71K8442
Header Connector,pcb Mount,recept,6 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin 71K8442
Header Connector,PCB Mount,RECEPT,6 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,6 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5010642 952-2429-5-ND 71K8442
Product Name 3+3 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins Header Connector,pcb Mount,recept,6 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 6 # 6 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Hard Metric, Standard - 2684-064688-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Headers - 1731077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details