HARWIN 2+2 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5010422

Description
Double Row, 4.5mm PC Tail connector with jackscrews (internal only) - 4 contacts (2+2). Gold finish on contact area, Tin/Lead finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4.5mm PC Tail connector with jackscrews (internal only) - 4 contacts (2+2). Gold finish on contact area, Tin/Lead finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5010422 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5010422
2+2 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5010422
Double Row, 4.5mm PC Tail connector with jackscrews (internal only) - 4 contacts (2+2). Gold finish on contact area, Tin/Lead finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 4.5mm PC Tail connector with jackscrews (internal only) - 4 contacts (2+2).
  • Gold finish on contact area, Tin/Lead finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5010422-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5010422-ND
Headers, Male Pins M80-5010422-ND
"Connector Header Through Hole 4 position 0.079"" (2.00mm)"

"Connector Header Through Hole 4 position 0.079"" (2.00mm)"

Buy Now Datasheet
2+2 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin - 01T1100 - Newark, An Avnet Company
Chicago, IL, United States
2+2 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
01T1100
2+2 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin 01T1100
2+2 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: No

2+2 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: No

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
M80-5010422
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M80-5010422
DATAMATE J-TEK DIL MALE VERTICAL

DATAMATE J-TEK DIL MALE VERTICAL

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-5010422 M80-5010422-ND 01T1100 M80-5010422
Product Name 2+2 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins 2+2 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 4 # 4 #
Connector Type Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data