HARWIN 20+20 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5004042

Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 40 contacts (20+20). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 40 contacts (20+20). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20+20 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5004042 - Harwin Plc
Portsmouth, United Kingdom
20+20 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5004042
20+20 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5004042
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 40 contacts (20+20). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with jackscrews (internal only) - 40 contacts (20+20).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5004042-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5004042-ND
Headers, Male Pins M80-5004042-ND
"Connector Header Through Hole 40 position 0.079"" (2.00mm)"

"Connector Header Through Hole 40 position 0.079"" (2.00mm)"

Buy Now Datasheet
20+20 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin - 76Y4308 - Newark, An Avnet Company
Chicago, IL, United States
20+20 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
76Y4308
20+20 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin 76Y4308
20+20 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

20+20 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5004042 M80-5004042-ND 76Y4308
Product Name 20+20 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins 20+20 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 40 # 40 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1352-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector; USB
Connector Type RJ-45; USB B
Gender Female / Jack
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28583-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers