"Connector Header Through Hole 20 position 0.079"" (2.00mm)"
20 Pos 2mm Straight Male Header, 3A, 120V, Gold Plated Product overview: M80-5002042 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 120V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-5002042 can be used for catalog matching and distributor lookup.
Manufacturer: Harwin Inc.
Win Source Part Number: 924983-M80-5002042
Series: Datamate J-Tek
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 20 position 0.079" (2.00mm)
Package: Tube
Mounting: Through Hole
Family Name: M80-500
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 8
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 952-1003-5, M805002042
| Harwin Plc | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-5002042 | 952-1003-5-ND | 314-M80-5002042 | 924983-M80-5002042 |
| Product Name | 10+10 Pos. Male DIL Vertical Throughboard Conn. Jackscrews | Headers, Male Pins | 3A 120V Electronic Connector | Rectangular Connectors - M80-5002042 |
| Gender | Male / Plug | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 20 # | 20 # | ||
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |