HARWIN Headers, Male Pins M80-5002022

Description
"Connector Header Through Hole 20 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 20 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - M80-5002022-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5002022-ND
Headers, Male Pins M80-5002022-ND
"Connector Header Through Hole 20 position 0.079"" (2.00mm)"

"Connector Header Through Hole 20 position 0.079"" (2.00mm)"

Buy Now Datasheet
Wire-Board Connector, Male 20 Position, 2Mm; Connector Systems Harwin - 98H4021 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Male 20 Position, 2Mm; Connector Systems Harwin
98H4021
Wire-Board Connector, Male 20 Position, 2Mm; Connector Systems Harwin 98H4021
WIRE-BOARD CONNECTOR, MALE 20 POSITION, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Datamate J-Tek M80-5 Series RoHS Compliant: No

WIRE-BOARD CONNECTOR, MALE 20 POSITION, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Datamate J-Tek M80-5 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number M80-5002022-ND 98H4021
Product Name Headers, Male Pins Wire-Board Connector, Male 20 Position, 2Mm; Connector Systems Harwin
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details
Jack Plugs & Sockets - 1115768 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
PWRBLADE HEADER - VERTICAL - 51701-10001204AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Electronic Connector - 392-1212-ST - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Gender Male / Plug
Termination Solder
Current Rating 20.0 amps
View Details
4 suppliers