HARWIN 9+9 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5001805

Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 18 contacts (9+9). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 18 contacts (9+9). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9+9 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5001805 - Harwin Plc
Portsmouth, United Kingdom
9+9 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5001805
9+9 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5001805
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 18 contacts (9+9). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with jackscrews (internal only) - 18 contacts (9+9).
  • Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5001805-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5001805-ND
Headers, Male Pins M80-5001805-ND
CONN HEADER VERT 18POS 2MM

CONN HEADER VERT 18POS 2MM

Buy Now Datasheet
Datamate J-Tek Dil Male Vertical Pc Tail Connector Rohs Compliant Harwin - 84W7165 - Newark, An Avnet Company
Chicago, IL, United States
Datamate J-Tek Dil Male Vertical Pc Tail Connector Rohs Compliant Harwin
84W7165
Datamate J-Tek Dil Male Vertical Pc Tail Connector Rohs Compliant Harwin 84W7165
DATAMATE J-TEK DIL MALE VERTICAL PC TAIL CONNECTOR ROHS COMPLIANT: YES

DATAMATE J-TEK DIL MALE VERTICAL PC TAIL CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5001805 M80-5001805-ND 84W7165
Product Name 9+9 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins Datamate J-Tek Dil Male Vertical Pc Tail Connector Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 18 # 18 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1224-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Connectors - NCV-FL2G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
PwrBlade+ ® - 10106262-B000A01LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details