HARWIN 8+8 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5001642

Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 16 contacts (8+8). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 16 contacts (8+8). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5001642 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5001642
8+8 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5001642
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 16 contacts (8+8). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with jackscrews (internal only) - 16 contacts (8+8).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5001642-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5001642-ND
Headers, Male Pins M80-5001642-ND
"Connector Header Through Hole 16 position 0.079"" (2.00mm)"

"Connector Header Through Hole 16 position 0.079"" (2.00mm)"

Buy Now Datasheet
8+8 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin - 48P5241 - Newark, An Avnet Company
Chicago, IL, United States
8+8 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
48P5241
8+8 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin 48P5241
8+8 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

8+8 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5001642 M80-5001642-ND 48P5241
Product Name 8+8 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins 8+8 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 16 # 16 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Connectors - 1707016 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PC Pin, Single Post Connectors - 36-1428-1-ND - DigiKey
Specs
Mounting Through Hole
View Details