HARWIN 5+5 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5001042

Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5001042 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5001042
5+5 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5001042
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with jackscrews (internal only) - 10 contacts (5+5).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Rectangular Connectors - M80-5001042 - 924981-M80-5001042 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - M80-5001042
924981-M80-5001042
Rectangular Connectors - M80-5001042 924981-M80-5001042
Manufacturer: Harwin Inc. Win Source Part Number: 924981-M80-5001042 Series: Datamate J-Tek Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 10 position 0.079" (2.00mm) Package: Tube Mounting: Through Hole Family Name: M80-500 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: M805001042, 952-1001-5

Manufacturer: Harwin Inc.
Win Source Part Number: 924981-M80-5001042
Series: Datamate J-Tek
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 10 position 0.079" (2.00mm)
Package: Tube
Mounting: Through Hole
Family Name: M80-500
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 13
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: M805001042, 952-1001-5

Buy Now Datasheet
Headers, Male Pins - 952-1001-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1001-5-ND
Headers, Male Pins 952-1001-5-ND
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
3A 120V Electronic Connector
314-M80-5001042
3A 120V Electronic Connector 314-M80-5001042
10 Pos 2mm Header, Male, Gold, 3A, 120V, Thru-Hole Product overview: M80-5001042 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 120V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-5001042 can be used for catalog matching and distributor lookup.

10 Pos 2mm Header, Male, Gold, 3A, 120V, Thru-Hole Product overview: M80-5001042 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 120V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-5001042 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Harwin - 92K7296 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Harwin
92K7296
Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Harwin 92K7296
CONNECTOR, HEADER, 10POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:Datamate J-Tek M80-5 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:Datamate J-Tek M80-5 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-5001042 924981-M80-5001042 952-1001-5-ND 314-M80-5001042 92K7296
Product Name 5+5 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Rectangular Connectors - M80-5001042 Headers, Male Pins 3A 120V Electronic Connector Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Harwin
Gender Male / Plug Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data