HARWIN 4+4 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5000842

Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) – 8 contacts (4+4). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) – 8 contacts (4+4). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5000842 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5000842
4+4 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5000842
Double Row, 3mm PC Tail connector with jackscrews (internal only) – 8 contacts (4+4). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with jackscrews (internal only) – 8 contacts (4+4).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-3407-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3407-ND
Headers, Male Pins 952-3407-ND
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"

"Connector Header Through Hole 8 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-5000842 952-3407-ND
Product Name 4+4 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 8 # 8 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data