HARWIN 4+4 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5000805

Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 8 contacts (4+4). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 8 contacts (4+4). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5000805 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5000805
4+4 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5000805
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 8 contacts (4+4). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with jackscrews (internal only) - 8 contacts (4+4).
  • Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-M80-5000805-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-M80-5000805-ND
Headers, Male Pins 952-M80-5000805-ND
4+4 POS. MALE DIL VERTICAL THROU

4+4 POS. MALE DIL VERTICAL THROU

Buy Now Datasheet
Connector Rohs Compliant Harwin - 58AC1752 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Harwin
58AC1752
Connector Rohs Compliant Harwin 58AC1752
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5000805 952-M80-5000805-ND 58AC1752
Product Name 4+4 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins Connector Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 8 # 8 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data