HARWIN 3+3 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5000642

Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5000642 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5000642
3+3 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5000642
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with jackscrews (internal only) - 6 contacts (3+3).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
314-M80-5000642
Electronic Connector 314-M80-5000642
6 Pos 2mm Gold Pin Header, Straight, Thru-Hole Product overview: M80-5000642 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-5000642 can be used for catalog matching and distributor lookup.

6 Pos 2mm Gold Pin Header, Straight, Thru-Hole Product overview: M80-5000642 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-5000642 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Alternative Parts (Cross-Reference): Cross Manufacturer: Harwin Inc. Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Datamate J-Tek Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.079" (2.00mm) Number of Positions: 6 Number of Rows: 2

Alternative Parts (Cross-Reference): Cross
Manufacturer: Harwin Inc.
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: Datamate J-Tek
Package: Tube
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.079" (2.00mm)
Number of Positions: 6
Number of Rows: 2

Buy Now Datasheet
Headers, Male Pins - 952-1000-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1000-5-ND
Headers, Male Pins 952-1000-5-ND
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"

"Connector Header Through Hole 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
Wire-Board Connector, Male, 6 Position, 2Mm; Connector Systems Harwin - 71K8438 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Male, 6 Position, 2Mm; Connector Systems Harwin
71K8438
Wire-Board Connector, Male, 6 Position, 2Mm; Connector Systems Harwin 71K8438
WIRE-BOARD CONNECTOR, MALE, 6 POSITION, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:Datamate J-Tek M80-5 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, MALE, 6 POSITION, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:Datamate J-Tek M80-5 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5000642 314-M80-5000642 952-1000-5-ND 71K8438
Product Name 3+3 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Electronic Connector Connectors, Interconnects Rectangular Connectors Headers, Male Pins Headers, Male Pins Wire-Board Connector, Male, 6 Position, 2Mm; Connector Systems Harwin
Gender Male / Plug Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 6 # 6 #
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data