HARWIN 2+2 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5000422

Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 4 contacts (2+2). Gold finish on contact area, Tin/Lead finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 4 contacts (2+2). Gold finish on contact area, Tin/Lead finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5000422 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5000422
2+2 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5000422
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 4 contacts (2+2). Gold finish on contact area, Tin/Lead finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with jackscrews (internal only) - 4 contacts (2+2).
  • Gold finish on contact area, Tin/Lead finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5000422-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5000422-ND
Headers, Male Pins M80-5000422-ND
"Connector Header Through Hole 4 position 0.079"" (2.00mm)"

"Connector Header Through Hole 4 position 0.079"" (2.00mm)"

Buy Now Datasheet
2+2 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin - 76X0062 - Newark, An Avnet Company
Chicago, IL, United States
2+2 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
76X0062
2+2 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin 76X0062
2+2 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: No

2+2 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5000422 M80-5000422-ND 76X0062
Product Name 2+2 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins 2+2 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 4 # 4 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data