HARWIN 4 Pos. Male SIL Horizontal Throughboard Conn. Jackscrews M80-5000000MN-04-333-00-000

Description
Jackscrews + 10mm board mount (with slotted bolts), 4 x power contacts assembled for horizontal PCB connection. 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Jackscrews + 10mm board mount (with slotted bolts), 4 x power contacts assembled for horizontal PCB connection. 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Male SIL Horizontal Throughboard Conn. Jackscrews - M80-5000000MN-04-333-00-000 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Male SIL Horizontal Throughboard Conn. Jackscrews
M80-5000000MN-04-333-00-000
4 Pos. Male SIL Horizontal Throughboard Conn. Jackscrews M80-5000000MN-04-333-00-000
Jackscrews + 10mm board mount (with slotted bolts), 4 x power contacts assembled for horizontal PCB connection. 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Jackscrews + 10mm board mount (with slotted bolts), 4 x power contacts assembled for horizontal PCB connection.
  • 3.5mm length PC Tail. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5000000MN-04-333-00-000-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5000000MN-04-333-00-000-ND
Free Hanging, Panel Mount M80-5000000MN-04-333-00-000-ND
4 Position Rectangular Plug Connector Crimp Gold

4 Position Rectangular Plug Connector Crimp Gold

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Electrical Connectors
Product Number M80-5000000MN-04-333-00-000 M80-5000000MN-04-333-00-000-ND
Product Name 4 Pos. Male SIL Horizontal Throughboard Conn. Jackscrews Free Hanging, Panel Mount
Gender Male / Plug
Unlock Full Specs
to access all available technical data