HARWIN 9 Pos. Male SIL 20 AWG Cable Conn. Kit, Reverse Fix M80-5000000MB-09-339-00-000

Description
Complete kit: housing (with Reverse fix jackscrews, hex socket head) with 9 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with Reverse fix jackscrews, hex socket head) with 9 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9 Pos. Male SIL 20 AWG Cable Conn. Kit, Reverse Fix - M80-5000000MB-09-339-00-000 - Harwin Plc
Portsmouth, United Kingdom
9 Pos. Male SIL 20 AWG Cable Conn. Kit, Reverse Fix
M80-5000000MB-09-339-00-000
9 Pos. Male SIL 20 AWG Cable Conn. Kit, Reverse Fix M80-5000000MB-09-339-00-000
Complete kit: housing (with Reverse fix jackscrews, hex socket head) with 9 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with Reverse fix jackscrews, hex socket head) with 9 x power contacts supplied loose.
  • Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-5000000MB-09-339-00-000-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-5000000MB-09-339-00-000-ND
Free Hanging, Panel Mount 952-M80-5000000MB-09-339-00-000-ND
DATAMATE MIX-TEK MALE CRIMP CONN

DATAMATE MIX-TEK MALE CRIMP CONN

Buy Now Datasheet
Connector Rohs Compliant Harwin - 33X3941 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Harwin
33X3941
Connector Rohs Compliant Harwin 33X3941
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5000000MB-09-339-00-000 952-M80-5000000MB-09-339-00-000-ND 33X3941
Product Name 9 Pos. Male SIL 20 AWG Cable Conn. Kit, Reverse Fix Free Hanging, Panel Mount Connector Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1224721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details