HARWIN 4 Pos. Male SIL 20 AWG Cable Conn. Kit, Reverse Fix M80-5000000MB-04-339-00-000

Description
Complete kit: housing (with Reverse fix jackscrews, hex socket head) with 4 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with Reverse fix jackscrews, hex socket head) with 4 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Male SIL 20 AWG Cable Conn. Kit, Reverse Fix - M80-5000000MB-04-339-00-000 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Male SIL 20 AWG Cable Conn. Kit, Reverse Fix
M80-5000000MB-04-339-00-000
4 Pos. Male SIL 20 AWG Cable Conn. Kit, Reverse Fix M80-5000000MB-04-339-00-000
Complete kit: housing (with Reverse fix jackscrews, hex socket head) with 4 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with Reverse fix jackscrews, hex socket head) with 4 x power contacts supplied loose.
  • Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5000000MB-04-339-00-000-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5000000MB-04-339-00-000-ND
Free Hanging, Panel Mount M80-5000000MB-04-339-00-000-ND
4 Position Rectangular Plug Connector Crimp Gold

4 Position Rectangular Plug Connector Crimp Gold

Buy Now Datasheet
M Vert Crimp/solder W/hex R/fix Rohs Compliant Harwin - 33X3939 - Newark, An Avnet Company
Chicago, IL, United States
M Vert Crimp/solder W/hex R/fix Rohs Compliant Harwin
33X3939
M Vert Crimp/solder W/hex R/fix Rohs Compliant Harwin 33X3939
M VERT CRIMP/SOLDER W/HEX R/FIX ROHS COMPLIANT: YES

M VERT CRIMP/SOLDER W/HEX R/FIX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5000000MB-04-339-00-000 M80-5000000MB-04-339-00-000-ND 33X3939
Product Name 4 Pos. Male SIL 20 AWG Cable Conn. Kit, Reverse Fix Free Hanging, Panel Mount M Vert Crimp/solder W/hex R/fix Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1202-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details