"Connector Header Through Hole, Right Angle 10 position 0.157"" (4.00mm)"
| Harwin Plc | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | M80-5000000M5-10-333-00-000 | 952-3406-ND |
| Product Name | 10 Pos. Male SIL Horizontal Throughboard Conn. Jackscrews | Headers, Male Pins |
| Gender | Male / Plug | |
| Current Rating | 20.0 amps | 20.0 amps |
| Contact Pitch | 4 mm (0.1575 inch) | |
| Connector Type | Header Connector; Header |