"Connector Header Through Hole 6 position 0.157"" (4.00mm)"
CONNECTOR, PLUG, DATAMATE, 4MM, 6 POSITION, 1ROW; Connector Systems:Wire-to-Boar
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5000000M3-06-332-00-000 | 952-2907-ND | 94M8507 |
| Product Name | 6 Pos. Male SIL Vertical Throughboard Conn. Jackscrews | Headers, Male Pins | Connector, Plug, Datamate, 4Mm, 6 Position, 1Row; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Current Rating | 20.0 amps | 20.0 amps | |
| Contact Pitch | 4 mm (0.1575 inch) | ||
| Connector Type | Header Connector; Header | Wire to Board Connector |