3 Position Rectangular Plug Connector Crimp Gold
MALE VERT PC TAIL W/5MM B/M ROHS COMPLIANT: YES
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5000000M3-03-331-00-000 | M80-5000000M3-03-331-00-000-ND | 39X7671 |
| Product Name | 3 Pos. Male SIL Vertical Throughboard Conn. Jackscrews | Headers, Male Pins | Male Vert Pc Tail W/5Mm B/m Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 20.0 amps | 20.0 amps | |
| Contact Pitch | 4 mm (0.1575 inch) | ||
| Connector Type | Header Connector; Header |