HARWIN 12 Pos. Male SIL Vertical Throughboard Conn. Jackscrews M80-5000000M2-12-331-00-000

Description
Jackscrews + 3.5mm board mount (with slotted nuts), 12 x power contacts assembled for vertical PCB connection. For spare board mount nuts, order M80-2130000B. 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Jackscrews + 3.5mm board mount (with slotted nuts), 12 x power contacts assembled for vertical PCB connection. For spare board mount nuts, order M80-2130000B. 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 Pos. Male SIL Vertical Throughboard Conn. Jackscrews - M80-5000000M2-12-331-00-000 - Harwin Plc
Portsmouth, United Kingdom
12 Pos. Male SIL Vertical Throughboard Conn. Jackscrews
M80-5000000M2-12-331-00-000
12 Pos. Male SIL Vertical Throughboard Conn. Jackscrews M80-5000000M2-12-331-00-000
Jackscrews + 3.5mm board mount (with slotted nuts), 12 x power contacts assembled for vertical PCB connection. For spare board mount nuts, order M80-2130000B. 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Jackscrews + 3.5mm board mount (with slotted nuts), 12 x power contacts assembled for vertical PCB connection. For spare board mount nuts, order M80-2130000B.
  • 3.5mm length PC Tail. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5000000M2-12-331-00-000-ND - DigiKey
Thief River Falls, MN, United States
"Connector Header Through Hole 12 position 0.157"" (4.00mm)"

"Connector Header Through Hole 12 position 0.157"" (4.00mm)"

Buy Now Datasheet
12 Pos. Male Sil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin - 39X7670 - Newark, An Avnet Company
Chicago, IL, United States
12 Pos. Male Sil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
39X7670
12 Pos. Male Sil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin 39X7670
12 Pos. Male SIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

12 Pos. Male SIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5000000M2-12-331-00-000 M80-5000000M2-12-331-00-000-ND 39X7670
Product Name 12 Pos. Male SIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins 12 Pos. Male Sil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Current Rating 20.0 amps 20.0 amps
Contact Pitch 4 mm (0.1575 inch)
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51702-10800800AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Micro PS1_PS2 Series Strip Connectors - Single Row Straight Tail - Type DD -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Termination Through Hole
Mounting PC Mount
View Details