"Connector Header Through Hole 10 position 0.157"" (4.00mm)"
Wire-To-Board Connector, Datamate Mix-Tek M80 Series, Solder, Plug, 10, 4 mm, Gold Plated Contacts RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5000000M2-10-331-00-000 | 952-1650-ND | 94T6446 |
| Product Name | 10 Pos. Male SIL Vertical Throughboard Conn. Jackscrews | Headers, Male Pins | Wire-To-Board Connector, Datamate Mix-Tek M80 Series, Solder, Plug, 10, 4 Mm, Gold Plated Contacts Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 20.0 amps | 20.0 amps | |
| Contact Pitch | 4 mm (0.1575 inch) | ||
| Connector Type | Header Connector; Header |