"Connector Header Through Hole 6 position 0.157"" (4.00mm)"
6 Pos. Male SIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5000000M2-06-PM1-00-000 | 952-2905-ND | 76X0054 |
| Product Name | 6 Pos. Male SIL Vertical Throughboard Conn. Jackscrews | Headers, Male Pins | 6 Pos. Male Sil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 40.0 amps | 40.0 amps | |
| Contact Pitch | 4 mm (0.1575 inch) | ||
| Connector Type | Header Connector; Header |